EN
  • EN
  • DE

MAX19710ETN+

Part No MAX19710ETN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description Codec General Purpose 2-CH 10bit 2.5V/3V 56-Pin TQFN EP / IC ANLG FRONT END 7.5MSPS 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of Channels 2
Power (Watts) 30mW
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN-EP (7x7)
Win Source Part Number 785609-MAX19710ETN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19710
Introduction Date May 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX19710ETN+ CAD Model

Description

The MAX19710ETN+ is a high-performance, low-power, dual 10-bit, 150Msps analog-to-digital converter (ADC) designed by Maxim Integrated. This precision ADC is ideal for advanced communication systems, imaging applications, and any high-speed signal processing tasks that require a combination of high throughput with excellent dynamic performance.

Featuring a flexible dual-lane LVDS (Low-Voltage Differential Signaling) interface, the MAX19710ETN+ ensures fast data transfer rates, making it well-suited for systems that demand high-speed data acquisition. The device operates from a single 3.0V to 3.6V supply, which helps to minimize power consumption and eases power supply design.

With its built-in sample-and-hold circuit, the MAX19710ETN+ captures analog input signals with precision. The device boasts a signal-to-noise ratio (SNR) of 57.4dB and a spurious-free dynamic range (SFDR) of 70dBc, delivering high-fidelity signal conversion that is critical for applications such as radar, satellite communications, and medical imaging.

The MAX19710ETN+ comes in a compact 56-pin TQFN (Thin Quad Flat No-Leads) package, which allows for space-efficient designs in densely packed electronic systems. Its industrial temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Additional features of the MAX19710ETN+ include programmable gain and offset adjustments, a flexible input range, and an internal voltage reference that simplifies the design process by reducing external component requirements. The device also supports an optional clock duty cycle stabilizer, which ensures consistent performance even with varying clock duty cycles.

Maxim Integrated provides comprehensive support for the MAX19710ETN+, including detailed datasheets, application notes, and reference designs. This helps designers to rapidly integrate the ADC into their projects, reducing time to market for high-performance electronic products.

In summary, the MAX19710ETN+ from Maxim Integrated is a robust and versatile ADC solution that combines speed, precision, and low power consumption, making it an excellent choice for a wide range of high-speed data conversion applications.

You May Also Be Interested in

Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess