EN
  • EN
  • DE

MAX1954EUB

Part No MAX1954EUB
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG CTRLR BUCK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 89%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 090217-MAX1954EUB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1954EUB CAD Model

Description

Maxim Integrated MAX1954EUB Step-Down Controller

The MAX1954EUB from Maxim Integrated is a highly efficient, compact, synchronous step-down controller designed for voltage regulation in a broad range of applications. This advanced power management integrated circuit (IC) is engineered to provide precise control of output voltages, making it an ideal solution for portable devices, telecommunications, and networking equipment where space is at a premium and power efficiency is critical.

With its wide input voltage range of 4.5V to 28V, the MAX1954EUB can accommodate various power sources, including multi-cell batteries or regulated 5V and 12V power rails. The device supports an adjustable output voltage from 0.8V up to 90% of the input voltage, allowing for versatile use in different system configurations. Its external compensation feature gives designers the flexibility to optimize the response of the voltage regulator for their specific application requirements.

The MAX1954EUB operates at a fixed 300kHz switching frequency, which provides an excellent balance between efficiency, external component size, and cost. The high frequency allows for the use of small, low-profile inductors and capacitors, reducing the overall footprint of the power supply on the PCB. Furthermore, its synchronous operation eliminates the need for an external Schottky diode, further simplifying the design and improving efficiency.

Integrated features such as soft-start, cycle-by-cycle current limit, and thermal shutdown protection safeguard the device and the system it powers from excessive currents and overheating, enhancing system reliability. Additionally, the MAX1954EUB offers a low shutdown current of under 1µA, which helps to preserve battery life in portable applications when the device is not active.

Housed in a small, 10-pin µMAX package, the MAX1954EUB is designed to minimize the use of board space, a crucial factor in today's densely packed electronics. Its compact size, combined with its robust feature set, makes the MAX1954EUB a versatile and reliable choice for designers looking to create efficient, high-performance power management solutions.

You May Also Be Interested in

Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5936 $55.7760
80+ $1.3076 $104.6080
120+ $1.2668 $152.0160
165+ $1.2259 $202.2735
215+ $1.1850 $254.7750
285+ $1.0624 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess