EN
  • EN
  • DE

MAX19506ETM+

Part No MAX19506ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 8-Bit, 100Msps ADC | IC ADC 8BIT PIPELINED 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 8
Sampling Rate (Per Second) 100M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V, 2.3V ~ 3.5V
Supply Voltage , Digital 1.7V ~ 3.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Mounting Style SMD
Family Part Number MAX19506
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 1212540-MAX19506ETM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19506ETM+ CAD Model

Description

Maxim Integrated MAX19506ETM+ Overview

The MAX19506ETM+ from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced digital signal processing (DSP) applications. This compact ADC is ideal for a wide range of applications, including medical imaging, communications systems, and industrial instrumentation, where precision and efficiency are paramount.

Key Features

  • High-Speed Performance: With a sampling rate of up to 65Msps (mega samples per second), the MAX19506ETM+ ensures rapid data acquisition, making it suitable for high-speed signal processing tasks.
  • Excellent Dynamic Range: This ADC offers a remarkable dynamic range, which is crucial for capturing and converting analog signals with a high degree of accuracy and fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX19506ETM+ operates with a low power draw, making it an excellent choice for portable and battery-powered devices.
  • Small Form Factor: The device comes in a compact 48-pin TQFN-EP package, allowing for integration into space-constrained designs without compromising performance.
  • Differential Inputs: The ADC features differential inputs that reduce common-mode noise, thereby enhancing the signal-to-noise ratio and overall performance.
  • Flexible Reference Options: It supports both internal and external reference voltages, giving designers flexibility in system-level design and calibration.

Applications

The MAX19506ETM+ ADC is well-suited for a variety of high-speed data acquisition systems, including:

  • Wireless and Wired Broadband Communications
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Industrial Control and Automation Systems
  • Radar and Satellite Communication Systems

Technical Specifications

The MAX19506ETM+ operates over a wide supply voltage range and features an extended operating temperature range, ensuring reliable performance across diverse environmental conditions. The device also includes advanced digital features such as a serial LVDS (Low Voltage Differential Signaling) interface for high-speed data transfers.

With its robust feature set, the MAX19506ETM+ from Maxim Integrated stands as a top choice for engineers looking for an ADC that combines speed, precision, and efficiency in a small package.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0275 $56.1100
9+ $11.5098 $103.5882
14+ $11.1501 $156.1014
19+ $10.7904 $205.0176
24+ $10.4307 $250.3368
33+ $9.3517 $308.6061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess