EN
  • EN
  • DE

AP4302BMTR

Part No AP4302BMTR
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description QUAD OP AMP AND VOLTAGE REFERENCE / Quad Op-Amp and Voltage Reference T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181725-AP4302BMTR
Popularity Medium
Supply and Demand Status Balance
Family Name AP4302
Introduction Date April 27, 2005
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP4302BMTR CAD Model

Description

Diodes Incorporated AP4302BMTR Overview

The AP4302BMTR is a high-performance integrated circuit designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This IC is specifically tailored for the power management sector, providing a robust solution for applications that require efficient and reliable voltage regulation.

Key Features

  • Precision Voltage Reference: The AP4302BMTR comes with an accurate reference voltage source that ensures stable operation under various conditions, making it ideal for sensitive electronic applications.
  • Low Dropout: It boasts a low dropout performance, which means that it can maintain a consistent output voltage even when the input voltage is very close to the output voltage, thereby improving efficiency.
  • High Output Current: This IC is capable of delivering a high output current, making it suitable for powering a wide range of devices, from simple sensors to more demanding digital circuits.
  • Thermal Protection: Equipped with thermal protection features, the AP4302BMTR ensures that the device operates within safe temperature ranges, thereby preventing damage from overheating.
  • Current Limiting: The built-in current limiting function protects the circuit from excessive current draw, which could otherwise lead to component failure or reduced lifespan.

Applications

The AP4302BMTR is versatile and can be used in a variety of applications including:

  • Power supplies for consumer electronics
  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Automotive electronics
  • Telecommunication equipment

Package and Quality

The device is supplied in a compact, surface-mount package that allows for efficient use of PCB space. The AP4302BMTR meets stringent quality standards, ensuring reliability and performance in demanding situations.

Conclusion

Overall, the AP4302BMTR from Diodes Incorporated is an excellent choice for design engineers looking for a power management IC that combines precision, efficiency, and reliability. Its features make it adaptable to a broad range of applications, and its packaging is suitable for modern, compact electronic designs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Samsung
Need more? Email Us
Coilcraft
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
ELAN Microelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess