EN
  • EN
  • DE

MAX1947TA18

Part No MAX1947TA18
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702343-MAX1947TA18
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1947TA18 CAD Model

Description

Maxim Integrated MAX1947TA18: Power Management IC

The MAX1947TA18 from Maxim Integrated is a high-performance Power Management Integrated Circuit (PMIC) designed to meet the rigorous demands of power supply solutions in a variety of applications. This advanced IC is tailored to deliver efficient and reliable power conversion with its integrated features and cutting-edge technology.

Key Features:

  • Adjustable Output Voltage: The device offers an adjustable output voltage, making it highly versatile for different circuit requirements. This feature allows for precise tuning of the voltage to match specific needs, enhancing the performance of the end application.
  • High Efficiency: With its focus on energy efficiency, the MAX1947TA18 ensures minimal power loss during operation, which is essential for portable and battery-powered devices to extend their usage time.
  • Thermal Management: The IC includes thermal protection mechanisms to safeguard against overheating. This is critical in maintaining the reliability and longevity of both the PMIC and the overall system it powers.
  • Compact Form Factor: The small footprint of the MAX1947TA18 makes it an ideal choice for space-constrained applications. This compact size does not compromise its performance or functionality, making it a preferred option for designers looking to save on board space without sacrificing quality.

Applications:

Due to its versatile nature, the MAX1947TA18 can be utilized in a wide range of applications, including:

  • Portable Electronics
  • Wireless Devices
  • Networking Equipment
  • Industrial Systems
  • Medical Devices

Conclusion:

The Maxim Integrated MAX1947TA18 stands out as a robust and reliable solution for power management challenges. Its adjustable output voltage, high efficiency, thermal protection, and compact size make it a top choice for engineers and designers across various industries. Whether for portable consumer electronics or sophisticated industrial systems, the MAX1947TA18 provides a dependable and efficient power management solution that is sure to enhance the performance and longevity of any application it serves.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess