EN
  • EN
  • DE

MAX1912EUB+T

Part No MAX1912EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 120MA 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.3V
Output Current per Channel 120mA
Frequency 750kHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 702322-MAX1912EUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1912EUB+T CAD Model

Description

Maxim Integrated's MAX1912EUB+T Voltage Regulators

Introducing the MAX1912EUB+T, a high-performance, low-dropout linear regulator from Maxim Integrated, designed to deliver a continuous 2A of output current. This compact, efficient power management solution is ideal for a wide range of applications, including notebook computers, PDAs, and portable battery-powered devices. The MAX1912EUB+T stands out in the market for its ability to maintain stability with low-ESR ceramic output capacitors, ensuring reliable operation even under dynamic load conditions.

The device operates from a +2.5V to +5.5V input voltage range, making it versatile for various system designs. It provides a fixed output voltage, which is preset by Maxim Integrated to the most commonly used voltages in the industry, or it can be adjusted by the user with external resistors for a tailored solution. The output voltage accuracy is maintained within ±1% over temperature, line, and load variations, ensuring a consistent and precise voltage supply for sensitive electronic components.

With a low dropout voltage of just 200mV at a 2A load, the MAX1912EUB+T maximizes battery life by allowing the regulator to operate closer to the battery voltage. The device also features a fast transient response, which is critical for maintaining voltage stability during sudden changes in load, such as when a CPU switches between low-power and high-power states.

For safety and reliability, the MAX1912EUB+T incorporates several protective features. It includes overcurrent protection, thermal shutdown, and reverse battery protection. Furthermore, the regulator offers a low quiescent current of only 90µA, which drops to less than 1µA in shutdown mode, significantly reducing power consumption when the device is not in active use.

The MAX1912EUB+T comes in a miniature 10-pin µMAX package, which is highly favored for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable electronics where size and efficiency are critical.

In summary, Maxim Integrated's MAX1912EUB+T is a robust, efficient, and versatile voltage regulator that provides stable power, comprehensive protection features, and excellent thermal performance, making it a top choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess