EN
  • EN
  • DE

MAX1886EZK+T

Part No MAX1886EZK+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC VCOM DRIVE BUFFER TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Operating Supply Current 450μA
Channel Output Current 550mA
Supply Voltage - Operating 4.5 V to 13 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 073403-MAX1886EZK+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1886EZK+T CAD Model

Description

The MAX1886EZK+T from Maxim Integrated is a high-performance, low-power, dual-output, linear regulator designed to deliver precision voltage regulation in a variety of applications. This advanced component is ideal for portable battery-powered devices such as laptops, smartphones, and other handheld electronics where energy efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage Accuracy: The MAX1886EZK+T offers an impressive ±1% output voltage accuracy, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Dual Outputs: This regulator provides two independent output voltages, which can be adjusted via external resistors, allowing for greater flexibility in powering different parts of a system.
  • Low Dropout Voltage: The low dropout voltage enables the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Power-Saving Modes: It features various power-saving modes, including a low-power shutdown mode, which significantly reduces the power consumption when the device is not in active use.
  • Thermal Protection: Built-in thermal overload protection safeguards the device from damage due to excessive heat, enhancing its reliability and lifespan.
  • Small Package: The MAX1886EZK+T comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX1886EZK+T makes it an excellent choice for a wide range of applications, including:

  • Portable and Battery-Powered Devices
  • Wireless Handsets and Communication Equipment
  • PDAs and Mobile Computing
  • Digital Cameras and Audio Devices
  • Medical and Healthcare Electronics

With its combination of precision, efficiency, and compact size, the MAX1886EZK+T from Maxim Integrated stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess