EN
  • EN
  • DE

MAX1879EUA+T

Part No MAX1879EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER LI+ PULSE 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Programmable Fault Protection Over Temperature, Over Voltage
Battery Pack Voltage 4.2V
Maximum Supply Voltage 22V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 1066721-MAX1879EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1879EUA+T CAD Model

Description

The MAX1879EUA+T is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This versatile IC is engineered to enhance the efficiency and reliability of lithium-ion (Li+) battery charging and power supply management in a wide range of electronic devices.

Key Features

  • Intelligent Charging: The MAX1879EUA+T implements a smart charging algorithm that maximizes battery life and ensures safe charging by controlling current and voltage during the charge cycle.
  • High-Efficiency: With its high-efficiency design, this IC reduces power loss and heat generation, making it ideal for portable applications where power conservation is critical.
  • Compact Size: The IC comes in a small, 8-pin µMAX package, making it suitable for space-constrained applications without compromising performance.
  • Thermal Protection: Built-in thermal regulation protects the IC and the battery from overheating, further ensuring the safety and longevity of the device.
  • Adjustable Charge Voltage: The charge voltage is adjustable, allowing for flexibility in designing charging circuits for various Li+ battery chemistries.

Applications

The MAX1879EUA+T is a versatile component that can be used in a multitude of electronic devices, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Bluetooth Headsets
  • Smartphones and Tablets
  • Wearable Technology

Technical Specifications

Some of the technical specifications of the MAX1879EUA+T include:

  • Supply Voltage Range: 4.5V to 13.5V
  • Programmable Charge Current Up to 2A
  • High-Accuracy Voltage Regulation
  • Low Dropout Voltage
  • Automatic Recharge Sequencing

Conclusion

The MAX1879EUA+T from Maxim Integrated is a highly efficient and reliable solution for Li+ battery charging and power management. Its compact footprint, coupled with advanced features such as intelligent charging control and thermal protection, make it an ideal choice for designers looking to enhance the performance and safety of their battery-powered devices.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4100 $51.8700
17+ $6.0800 $103.3600
26+ $5.8900 $153.1400
36+ $5.7000 $205.2000
46+ $5.5100 $253.4600
61+ $4.9400 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess