The MAX1874ETE+TS from Maxim Integrated is a sophisticated battery management IC designed to optimize the performance and extend the life of Lithium-ion (Li-ion) batteries. This advanced chip is ideal for portable devices where efficient battery management is crucial, such as laptops, smartphones, and medical devices.
Key Features
- Highly Integrated Solution: The MAX1874ETE+TS integrates several key functions for battery charging and protection, reducing the need for additional components and simplifying the design process.
- Automatic Charging Control: This IC features an automatic charger that adjusts the charging current and voltage to maximize battery life and minimize charging time.
- Temperature Monitoring: With built-in thermal regulation, the MAX1874ETE+TS prevents overheating by monitoring the battery temperature and adjusting the charge rate accordingly.
- Charge Status Indicators: It provides real-time charge status through its indicators, enabling users to easily monitor the charging process and battery condition.
- Power-Path Management: The IC supports power-path management, allowing the device to be powered from the USB port or AC adapter while simultaneously charging the battery.
Specifications
- Input Voltage Range: 4.5V to 28V
- Charge Current: Programmable up to 4A
- Package Type: 16-Pin TQFN-EP
- Operating Temperature Range: -40°C to +85°C
Applications
The MAX1874ETE+TS is versatile and can be used in various applications where reliable battery management is essential. It is particularly well-suited for:
- Portable Consumer Electronics
- Handheld Medical Equipment
- Battery-Powered Sensors and Instruments
- Uninterruptible Power Supplies (UPS)
In summary, the MAX1874ETE+TS from Maxim Integrated is a feature-rich battery management IC that provides safe and efficient charging for Li-ion batteries, ensuring optimal performance and longevity for a wide range of electronic devices.