The MAX186CEPP is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This ADC is designed to operate with a single +5V power supply, making it suitable for a wide range of applications in the industrial, medical, and consumer electronics sectors.
Key Features
- Resolution: The MAX186CEPP offers a 12-bit resolution, providing precise digital representation of analog signals.
- Channels: It features eight single-ended or four differential input channels, giving designers flexibility in signal acquisition.
- Sampling Rate: With a maximum sampling rate of 133ksps, it is capable of handling high-speed signal conversion for real-time applications.
- Low Power Consumption: The power-saving design ensures minimal power usage, with only 1.25mA of supply current required during operation.
- Interface: The device includes a serial interface, which allows for easy communication with microcontrollers and digital systems.
- Software-Configurable: The MAX186CEPP can be configured through software, enabling customized setups for different applications.
Applications
The versatility of the MAX186CEPP makes it ideal for various applications, including:
- Data acquisition systems
- Process control
- Instrumentation
- Battery-powered devices
- Portable medical equipment
Package and Reliability
The MAX186CEPP comes in a 20-pin DIP (Dual In-line Package) with the designation 'CEPP', ensuring easy integration into various circuit designs. Maxim Integrated is known for its commitment to quality, and this product is no exception, providing reliable performance even in demanding environments.
Conclusion
With its high resolution, multiple channel configurations, and low power requirements, the MAX186CEPP from Maxim Integrated stands out as a superior choice for designers looking for a versatile ADC solution. Its robust design and ease of use make it an excellent investment for precision analog-to-digital conversion needs.