EN
  • EN
  • DE

MAX1868BEAP

Part No MAX1868BEAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702273-MAX1868BEAP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1868BEAP CAD Model

Description

Introducing the MAX1868BEAP from Maxim Integrated

The MAX1868BEAP is a cutting-edge power management IC designed by Maxim Integrated, a company renowned for their innovative and reliable semiconductor products. This particular integrated circuit is part of their extensive portfolio of power devices and is engineered to provide efficient and stable power control in a broad range of applications.

Key Features

  • Multi-Channel Operation: The MAX1868BEAP comes with multiple channels, making it a versatile solution for systems that require simultaneous power management across various subsystems.
  • High Efficiency: Designed with power efficiency in mind, this IC ensures minimal power loss during operation, leading to extended battery life in portable devices and reduced heat generation.
  • Compact Form Factor: The device is available in a space-saving 20-pin SSOP package, ideal for applications where board space is at a premium.
  • Integrated Features: It includes built-in features such as over-temperature and over-current protection, adding an extra layer of security to your power management system.
  • Wide Input Voltage Range: The MAX1868BEAP is capable of handling a broad range of input voltages, making it suitable for various power supply configurations and ensuring compatibility with different types of external power sources.

Applications

The versatility of the MAX1868BEAP allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Notebook Computers
  • Portable Electronics
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications

With a focus on performance and reliability, the technical specifications of the MAX1868BEAP are designed to meet the needs of demanding power management tasks. The device operates over a wide temperature range, ensuring stability and performance even under varying environmental conditions.

Conclusion

The MAX1868BEAP from Maxim Integrated stands out as a high-performance power management solution that combines multi-channel operation, high efficiency, and a compact package. Whether integrated into notebook computers, portable electronics, networking equipment, or telecommunications infrastructure, this IC is built to deliver reliable power control, safeguarding your systems and enhancing their overall performance.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess