EN
  • EN
  • DE

MAX5003CSE+

Part No MAX5003CSE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 10.75 V ~ 18.75 V
Frequency - Switching 50kHz ~ 300kHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, On Time Control, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704364-MAX5003CSE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5003CSE+
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX5003CSE+ CAD Model

Description

The MAX5003CSE+ from Maxim Integrated is a cutting-edge, high-voltage, pulse-width-modulated (PWM) regulator designed to deliver precision and efficiency. This regulator is specifically engineered for applications requiring a high-voltage supply up to 6.5W output power. The MAX5003CSE+ offers a compact solution for systems that need isolated power supplies, such as industrial controls, telecom infrastructure, and medical equipment.

Key Features

  • Versatile Input Range: The device operates with an input voltage range of 10.8V to 13.2V, making it suitable for a variety of applications.
  • Integrated Power MOSFET: It comes with an onboard power MOSFET, which simplifies the design and reduces external component count.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 13.2V, providing flexibility to power a wide range of devices.
  • High Efficiency: The MAX5003CSE+ is designed for high efficiency, which is crucial for reducing heat and improving reliability in your system.
  • Thermal Protection: With built-in thermal shutdown, the regulator ensures safe operation under abnormal thermal conditions.
  • Overcurrent Protection: The device also features overcurrent protection to safeguard your application from unexpected current spikes.
  • Compact Package: The MAX5003CSE+ is available in a compact 16-pin narrow SO package, which is beneficial for space-constrained applications.

Applications

  • Isolated Power Supplies
  • Industrial Controls
  • Telecom Infrastructure
  • Medical Equipment
  • Networking Systems

The MAX5003CSE+ is a robust solution for designers who require a reliable and efficient high-voltage regulator. Its combination of features makes it an excellent choice for powering isolated systems that demand a high degree of precision and protection.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess