EN
  • EN
  • DE

MT62F8DAWT-DC

Part No MT62F8DAWT-DC
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR5 64G 1GX64 FBGA 8DP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446943-MT62F8DAWT-DC
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT62F8DAWT-DC CAD Model

Description

The MT62F8DAWT-DC is a high-capacity, high-performance Low Power Double Data Rate 5 (LPDDR5) DRAM module designed by Micron, a leading innovator in memory and storage solutions. This particular DRAM component boasts an impressive specification of LPDDR5 64G, structured as 1GX64 in a Fine Ball Grid Array (FBGA) package with 8 Data Paths (8DP), ensuring efficient parallel data processing and high speed. Targeted primarily at advanced computing devices, including smartphones, tablets, and ultraportable laptops, this LPDDR5 module is engineered to meet the needs of demanding applications, offering faster data transfer rates, reduced power consumption, and enhanced reliability compared to its predecessors. Its cutting-edge technology supports significant improvements in performance for both conventional computing environments and emerging applications like artificial intelligence and machine learning, making it an ideal choice for developers focusing on next-generation device innovation.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
LPDDR 128Mx4
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 32Mx32 (1Gb) 134-BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 64Mx16 (1Gb) A1 134-FBGA
Need more? Email Us
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
AP Memory
LPDDR2 2Gbx16 933MHz
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess