EN
  • EN
  • DE

DS99R124AQSQ

Part No DS99R124AQSQ
Manufacturer Texas Instruments
Catalog Miscellaneous
Description DS99R124AQ 5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822071-DS99R124AQSQ
Ultra Librarian 3D Model Ultra Librarian DS99R124AQSQ CAD Model

Description

Introducing the DS99R124AQSQ from Texas Instruments

The DS99R124AQSQ is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' portfolio of high-performance digital media interface solutions, specifically tailored for automotive and industrial applications where reliable data transmission is crucial.

The DS99R124AQSQ is a serializer that pairs with the DS90UH925Q-Q1 deserializer to offer a seamless link between data sources and displays. This chipset is designed to transport high-speed video and audio data over a single differential pair, significantly reducing the complexity and weight of cable harnesses in automotive infotainment systems. The serializer converts parallel input data into a serialized format, which is then transmitted over a single differential cable to the deserializer, which converts it back into parallel format for use by displays and other devices.

One of the standout features of the DS99R124AQSQ is its support for high-definition content. It is capable of handling video resolutions up to 1080p at 60 Hz or 720p/1080i at 120 Hz, making it an excellent choice for advanced driver-assistance systems (ADAS) that require high-resolution displays for camera and sensor feeds. The device also supports 24-bit color depth, ensuring rich and vibrant image quality.

The robust design of the DS99R124AQSQ includes embedded control channels that operate concurrently with video data, enabling bidirectional control communication. This feature allows for real-time system diagnostics and adjustments without compromising video transmission, which is essential in safety-critical automotive applications.

Its EMI (Electromagnetic Interference) performance is enhanced with the inclusion of a low EMI mode, which is critical in the tightly regulated automotive environment. Furthermore, the device is designed to withstand the harsh conditions typical of automotive and industrial settings, with an operational temperature range of -40°C to +105°C.

Overall, the DS99R124AQSQ from Texas Instruments represents a reliable, high-performance solution for digital media interface applications, ensuring that data integrity and quality are maintained across the most demanding environments.

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Others
Lowest to $0.3269
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1344 $51.4032
8+ $14.0590 $112.4720
12+ $13.6197 $163.4364
16+ $13.1804 $210.8864
20+ $12.7410 $254.8200
27+ $11.4230 $308.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess