EN
  • EN
  • DE

MAX181ACPL

Part No MAX181ACPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems | IC DAS 12BIT 100K 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Number of Channels 6
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Dual ±
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number MAX181
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212447-MAX181ACPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX181ACPL CAD Model

Description

Maxim Integrated's MAX181ACPL: High-Precision Analog-to-Digital Converter

The MAX181ACPL from Maxim Integrated is a state-of-the-art 8-bit analog-to-digital converter (ADC) that provides exceptional accuracy and performance for a wide range of applications. Designed with precision in mind, this ADC features a fast successive approximation register (SAR) architecture, enabling rapid data acquisition with minimal power consumption.

With its single +5V power supply operation, the MAX181ACPL is an ideal choice for systems where power efficiency is crucial. The device boasts a high conversion rate of 100ksps, ensuring that even fast-changing signals are captured with high fidelity. This makes it perfect for real-time data acquisition tasks in embedded systems, medical instruments, industrial control, and scientific measurement equipment.

The MAX181ACPL provides a flexible analog input range, accommodating both unipolar and bipolar input signals. It can be configured for a 0V to +5V input range in the unipolar mode or a ±2.5V range in the bipolar mode, offering versatility for various signal types. The device's input circuitry is designed to handle high input frequencies, and its sample-and-hold function ensures accurate sampling of analog signals without the need for external components.

Integration is made easy with the MAX181ACPL's simple parallel interface, which is compatible with most microprocessors and digital systems. The ADC also features an overrange and underrange indicator, providing additional data integrity checks for applications that demand high reliability.

Housed in a compact 28-pin plastic DIP package, the MAX181ACPL is built to save space on the PCB while delivering robust performance. Maxim Integrated's commitment to quality ensures that this ADC operates over the extended industrial temperature range, making it suitable for harsh environments.

In summary, the MAX181ACPL from Maxim Integrated is a versatile and high-performing ADC solution that offers precision, speed, and ease of use for engineers looking to enhance their data acquisition systems. Its robust design and broad operating range make it an excellent choice for a diverse array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.7201 $105.4402
3+ $43.2575 $129.7725
5+ $41.9057 $209.5285
6+ $40.5539 $243.3234
8+ $39.2021 $313.6168
10+ $35.1467 $351.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess