EN
  • EN
  • DE

MAX1812EUB+T

Part No MAX1812EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW USB DUAL W/FB 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications USB, Peripherals
Current - Supply 45μA
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 002931-MAX1812EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX1812EUB+T CAD Model

Description

Maxim Integrated MAX1812EUB+T USB Power Controller

The MAX1812EUB+T from Maxim Integrated is a versatile and efficient USB power controller designed to simplify the task of supplying power to USB devices. This compact, high-performance integrated circuit is specifically tailored to manage the power requirements of USB peripherals, ensuring safe and reliable operation. Its small form factor, combined with its robust feature set, makes it an ideal choice for a wide range of USB-powered applications.

The MAX1812EUB+T operates from a +2.7V to +5.5V input voltage range, making it suitable for use in both powered and bus-powered USB devices. It is capable of delivering up to 500mA of continuous current, which complies with the USB 2.0 specification for peripheral devices. Its internal current-limiting and thermal-overload protection features safeguard both the USB device and the power source from potential damage caused by overcurrent conditions.

One of the key features of the MAX1812EUB+T is its automatic fault shutdown capability. This feature ensures that if a fault condition is detected, such as overcurrent or excessive temperature, the device will automatically shut down to prevent damage. Once the fault condition is cleared, the MAX1812EUB+T will automatically restart, providing uninterrupted service to the USB device.

The device comes in a small, lead-free, 10-pin μMAX package, which minimizes the footprint on the printed circuit board (PCB) and is ideal for space-constrained applications. Additionally, the MAX1812EUB+T supports adjustable current-limiting settings via an external resistor, allowing designers to tailor the current limit to their specific requirements.

Furthermore, the MAX1812EUB+T offers a logic-controlled shutdown input that enables the power controller to be turned off, reducing the quiescent current to under 1µA, which is particularly useful for battery-powered applications where power conservation is critical.

In summary, the Maxim Integrated MAX1812EUB+T is a highly reliable and flexible USB power controller that provides essential protection features and is suitable for a variety of USB-powered devices. Its compact size, ease of integration, and comprehensive protection mechanisms make it an excellent choice for designers looking to enhance the power management capabilities of their USB peripherals.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7431 $60.3482
52+ $2.2511 $117.0572
80+ $2.1806 $174.4480
110+ $2.1102 $232.1220
142+ $2.0397 $289.6374
190+ $1.8284 $347.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess