EN
  • EN
  • DE

MAX8680ETL+

Part No MAX8680ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG DGTL CAM 7OUT 40TQFN / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX8680
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215217-MAX8680ETL+
Ultra Librarian 3D Model Ultra Librarian MAX8680ETL+ CAD Model

Description

Maxim Integrated MAX8680ETL+ Overview

The MAX8680ETL+ is a high-performance, multi-phase, synchronous-buck GPU power-supply controller from Maxim Integrated. It is specifically designed to meet the rigorous power requirements of high-end graphic processing units (GPUs) and other advanced digital processors. Its multi-phase architecture enables efficient power distribution, improved thermal management, and enhanced power delivery stability, making it an ideal choice for powering demanding applications in desktops, workstations, and gaming systems.

Key Features

  • Multi-Phase Power Control: The MAX8680ETL+ supports multiple phases for better load distribution and improved thermal performance.
  • High Efficiency: With integrated low RDS(ON) MOSFET drivers, the device ensures efficient power conversion, which is crucial for maintaining system performance and reliability.
  • Programmable Phase Operation: The controller allows for flexible phase operation, which can be programmed to match the specific needs of the GPU or processor, optimizing performance and efficiency.
  • Accurate Voltage Regulation: The MAX8680ETL+ provides precise voltage regulation to ensure the GPU receives a stable and clean power supply, which is essential for maintaining optimal performance.
  • Quick-PWM™ Mode: This feature allows for ultra-fast transient response, critical for maintaining voltage stability during sudden changes in load.
  • I²C-Compatible Serial Interface: For enhanced control and monitoring, the device includes an I²C-compatible interface, enabling system designers to fine-tune performance parameters and monitor system status.
  • Thermal Overload Protection: The built-in thermal protection ensures that the device operates within safe temperature ranges, protecting the GPU and power supply circuitry from potential damage due to overheating.

Applications

The MAX8680ETL+ is suitable for a wide range of high-performance computing applications that require robust and efficient power management solutions. Its primary use cases include:

  • High-End Graphics Cards
  • Gaming Consoles
  • Workstations
  • Advanced Computing Systems

With its advanced features and reliable performance, the MAX8680ETL+ from Maxim Integrated stands out as a top-tier power supply solution for cutting-edge electronic devices requiring high current, multi-phase power supplies.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6412 $58.2060
13+ $9.5519 $124.1747
19+ $9.2539 $175.8241
26+ $8.9547 $232.8222
34+ $8.6567 $294.3278
45+ $7.7604 $349.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess