EN
  • EN
  • DE

MAX1811ESA+T

Part No MAX1811ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER USB LI+ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Programmable Fault Protection Over Current
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 002929-MAX1811ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1811ESA+T CAD Model

Description

Maxim Integrated MAX1811ESA+T USB-Powered Li+ Battery Charger

The MAX1811ESA+T from Maxim Integrated is a compact and efficient solution for charging single-cell lithium-ion (Li+) batteries. Designed specifically for USB-powered applications, this integrated circuit simplifies the process of charging batteries from both USB and AC adapter sources. Its small size and straightforward functionality make it an excellent choice for portable electronic devices where space is at a premium and ease of use is essential.

Key Features

  • USB Power Compliance: The MAX1811ESA+T adheres to USB power specifications, ensuring compatibility with USB 2.0 and 3.0 power capabilities. It can charge a Li+ battery with a current of up to 500mA from a USB port, and up to 1A when using an external AC adapter.
  • Adjustable Charge Voltage: This charging IC allows for an adjustable charge voltage set with an external resistor, providing flexibility for different battery chemistries and capacities.
  • Thermal Regulation: To protect the battery and circuitry, the MAX1811ESA+T features thermal regulation that reduces charge current during high temperature conditions.
  • Charge Status Indicators: It includes charge status outputs that can drive LEDs directly, giving clear indications of the charging process and completion.
  • Automatic Charging Cycle: The device automatically initiates a new charge cycle when the battery voltage drops below a certain threshold, ensuring the battery remains fully charged.

Applications

The MAX1811ESA+T is ideal for a variety of applications, including:

  • Portable consumer electronics such as MP3 players, portable media players, and e-book readers
  • Handheld devices like smartphones, tablets, and GPS units
  • Bluetooth headsets and wearable technology
  • Backup battery chargers and small-scale energy storage systems

With its ease of integration and robust feature set, the MAX1811ESA+T is a versatile charging solution that addresses the needs of modern rechargeable battery applications. Its compact SO-8 package makes it suitable for space-constrained designs, while its comprehensive protection features ensure safe and reliable operation for the end-user's peace of mind.

Whether for personal electronics, wearable devices, or other portable applications, the MAX1811ESA+T provides a reliable and user-friendly charging solution, backed by the quality and expertise of Maxim Integrated.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5299 $55.2990
23+ $4.5374 $104.3602
35+ $4.3956 $153.8460
48+ $4.2538 $204.1824
61+ $4.1120 $250.8320
82+ $3.6866 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess