EN
  • EN
  • DE

STC038329NP6B10

Part No STC038329NP6B10
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015767-STC038329NP6B10
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC038329NP6B10 CAD Model

Description

Introducing the STC038329NP6B10, a cutting-edge semiconductor product from STMicroelectronics, designed to cater to a wide range of applications in the electronics industry. This product is a testament to STMicroelectronics' commitment to innovation and excellence in the field of microelectronics.

Key Features

  • High Performance: The STC038329NP6B10 is built for speed and efficiency, ensuring fast processing and low power consumption for your electronic applications.
  • Durability: Manufactured with robust materials, this product promises long-term reliability and is capable of withstanding harsh environmental conditions.
  • Compact Design: With its miniature footprint, the STC038329NP6B10 is ideal for integration into space-constrained applications, offering a perfect blend of form and function.
  • Versatility: Whether it's for consumer electronics, automotive, or industrial use, this component is versatile enough to fit seamlessly into various circuits and devices.

Applications

The STC038329NP6B10 is suitable for a multitude of applications, including but not limited to:

  • Smart home devices
  • Automotive systems
  • Industrial automation
  • Portable electronics
  • Communication infrastructure

Technical Specifications

The STC038329NP6B10 boasts an impressive array of technical specifications that make it a top choice for developers and engineers:

  • Advanced semiconductor technology
  • Optimized power management
  • High-speed signal processing capabilities
  • Compatibility with various microcontroller interfaces

Quality Assurance

STMicroelectronics ensures that each STC038329NP6B10 unit undergoes rigorous testing and quality control measures to maintain the highest standards of performance and reliability. Customers can trust in the quality and dependability of this product for their critical applications.

Ordering Information

To order the STC038329NP6B10 or to find more information about pricing and availability, please visit the STMicroelectronics website or contact an authorized distributor. Embrace the power and precision of STMicroelectronics and elevate your electronic projects to the next level.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess