EN
  • EN
  • DE

MAX1798AEUP

Part No MAX1798AEUP
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description CDMA CELLULAR/PCS SYSTEM POWER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Cellular, CDMA Handset
Current - Supply 367µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number MAX1798
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209105-MAX1798AEUP
Ultra Librarian 3D Model Ultra Librarian MAX1798AEUP CAD Model

Description

The MAX1798AEUP is a high-performance, precision voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is engineered to provide a stable and reliable power supply, making it an ideal choice for demanding applications that require accurate voltage regulation.

Key Features:

  • Output Voltage: The MAX1798AEUP offers a fixed output voltage, providing a stable power source for sensitive electronic components.
  • High Efficiency: Designed with efficiency in mind, this voltage regulator minimizes power loss and heat generation, thereby improving overall system performance and longevity.
  • Low Dropout: The low dropout feature ensures that the regulator maintains its output regulation even when the supply voltage is very close to the output voltage, making it suitable for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against damage from overheating, ensuring reliable operation under a wide range of temperature conditions.
  • Package: Housed in a 20-pin TSSOP package, the MAX1798AEUP is compact and suitable for space-constrained applications.

Applications:

The MAX1798AEUP is versatile and can be used in a variety of electronic devices. Its precision and reliability make it well-suited for:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Consumer electronics

Quality and Reliability:

Maxim Integrated is committed to delivering high-quality products. The MAX1798AEUP voltage regulator is built to meet stringent quality standards, ensuring consistent performance and durability. With Maxim's reputation for reliability, customers can trust this component to function effectively in their electronic designs.

Technical Support and Documentation:

Comprehensive technical support is available for the MAX1798AEUP, including detailed datasheets, application notes, and design resources. Maxim Integrated's customer service and engineering teams are ready to assist with product selection, implementation, and troubleshooting, ensuring a smooth integration into your projects.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8429 $58.1148
30+ $3.9732 $119.1960
46+ $3.8496 $177.0816
63+ $3.7249 $234.6687
81+ $3.6013 $291.7053
108+ $3.2282 $348.6456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess