EN
  • EN
  • DE

DS1632S

Part No DS1632S
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR PC PWR FAIL/RSET 16SOIC / Power Supply Controller PC Power-Fail and Reset Controller 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications PC Power-Fail and Reset Controller
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 500 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1632
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869432-DS1632S
Ultra Librarian 3D Model Ultra Librarian DS1632S CAD Model

Description

Maxim Integrated DS1632S Digital Thermometer and Thermostat

The Maxim Integrated DS1632S is a high-precision digital thermometer and thermostat designed to provide accurate temperature monitoring and control in a wide range of applications. This versatile device offers a simple and efficient way to integrate temperature sensing capabilities into your electronic projects or products.

Key Features:

  • Temperature Measurement: The DS1632S provides a temperature range from -55°C to +125°C with an accuracy of ±0.5°C over the range of -10°C to +85°C, making it suitable for a variety of environments.
  • Programmable Resolution: Users can select the resolution of temperature readings from 9 to 12 bits, allowing for a balance between resolution and conversion time.
  • Dual Mode Operation: This device can operate both as a standalone digital thermometer and as a programmable thermostat, providing flexibility in application use.
  • Communication Interface: The DS1632S communicates over a 2-wire serial interface, which is compatible with I2C protocols, facilitating easy integration with microcontrollers and other digital systems.
  • Alarm Function: It includes a thermostat alarm output that can be programmed to trigger at specific temperature thresholds, providing an automatic response to critical temperature conditions.
  • Supply Voltage: The device operates from a 3.0V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.
  • Compact Package: The DS1632S comes in a small 8-pin SO package, ensuring a minimal footprint on your PCB.

Applications:

The DS1632S is ideal for a range of applications that require reliable and precise temperature measurements. This includes but is not limited to:

  • Environmental control systems
  • Computer peripheral thermal protection
  • Industrial systems
  • Telecommunications equipment
  • Consumer electronics

With its high level of integration and ease of use, the Maxim Integrated DS1632S is an excellent choice for designers looking to add temperature monitoring and control functionality to their systems with minimal design effort.

You May Also Be Interested in

Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.4365 $60.4365
3+ $49.5888 $148.7664
4+ $48.0388 $192.1552
5+ $46.4899 $232.4495
7+ $44.9399 $314.5793
9+ $40.2910 $362.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess