EN
  • EN
  • DE

MAX1793EUE

Part No MAX1793EUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702208-MAX1793EUE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1793EUE CAD Model

Description

Maxim Integrated MAX1793EUE Step-Down Converter

The MAX1793EUE from Maxim Integrated is a highly efficient, compact, and versatile step-down DC-DC converter designed to meet the rigorous demands of portable and space-constrained electronics. This high-performance switching regulator is capable of delivering a continuous output current of up to 1A, making it an ideal power solution for a wide range of applications, including battery-powered devices, embedded systems, and industrial equipment.

Key Features

  • High Efficiency: The MAX1793EUE offers excellent power conversion efficiency, which helps to extend battery life in portable applications and reduces heat generation in compact systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 5.5V, providing the flexibility needed to power a variety of devices with different voltage requirements.
  • Low Dropout Operation: Its ability to maintain regulation with minimal difference between the input and output voltages ensures reliable performance even under low input voltage conditions.
  • Integrated Oscillator: The built-in 500kHz oscillator allows for the use of small, low-cost external components, minimizing the overall footprint of the power supply circuit.
  • Thermal Overload Protection: The device includes thermal overload protection to safeguard against excessive temperature rise during operation.
  • Current Limit Protection: The current limit feature prevents damage to the converter and the load in the event of an overcurrent condition.

Applications

The versatility of the MAX1793EUE makes it suitable for a wide range of applications, including:

  • Portable and handheld devices
  • Wireless communication equipment
  • GPS systems
  • Set-top boxes
  • Point-of-sale terminals
  • Embedded systems

With its compact 16-pin TSSOP package, the MAX1793EUE is designed to fit into tight spaces while providing robust power management capabilities. Its comprehensive protection features and adjustable output make it a reliable and flexible choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.5093

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9605 $55.7235
16+ $6.5317 $104.5072
24+ $6.3276 $151.8624
33+ $6.1235 $202.0755
43+ $5.9194 $254.5342
57+ $5.3070 $302.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess