EN
  • EN
  • DE
  • IT

MAX17841GUE+T

Part No MAX17841GUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT INTERFACE AUTO SPI TSSOP / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX17841
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075092-MAX17841GUE+T
Ultra Librarian 3D Model Ultra Librarian MAX17841GUE+T CAD Model

Description

Maxim Integrated's MAX17841GUE+T Battery Management Solution

The MAX17841GUE+T from Maxim Integrated is a high-performance battery management system (BMS) interface chip designed to meet the stringent requirements of automotive and industrial battery management applications. This advanced component is a crucial part of a BMS, providing robust communication and diagnostic capabilities to ensure the safety, reliability, and efficiency of battery packs, particularly those used in electric vehicles (EVs) and hybrid electric vehicles (HEVs).

Key Features and Benefits

  • High-Speed Communication: The MAX17841GUE+T supports the high-speed ISO 26262-compliant differential UART communication protocol. This allows for fast and reliable data transfer between the BMS and the battery cells, ensuring real-time monitoring and control.
  • Advanced Diagnostics: With built-in diagnostics features, the chip can detect and report on various fault conditions, including open-wire detection, which is critical for maintaining the integrity of the battery system.
  • Robust Design: The device is engineered to withstand harsh automotive environments, offering a wide operating temperature range and protection against overvoltage, undervoltage, and short circuits.
  • Flexibility: The MAX17841GUE+T can be used in a daisy-chain configuration, allowing for scalability in systems with multiple battery cells. This makes it suitable for applications ranging from small battery packs to large-scale energy storage systems.

Applications

This interface chip is ideal for a variety of applications, including:

  • Electric and hybrid electric vehicles
  • Energy storage systems
  • Backup power systems
  • Industrial power tools

Technical Specifications

At the heart of the MAX17841GUE+T are its technical specifications that ensure its performance:

  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 24-pin TSSOP
  • Communication: High-speed differential UART

The MAX17841GUE+T from Maxim Integrated is a testament to the company's commitment to providing sophisticated solutions for modern battery management systems. Its robust design, coupled with advanced communication and diagnostic capabilities, makes it a smart choice for developers looking to enhance the safety and efficiency of their battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Maxim Integrated
IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1900 $57.3300
17+ $6.7200 $114.2400
26+ $6.5100 $169.2600
36+ $6.3000 $226.8000
46+ $6.0900 $280.1400
62+ $5.4600 $338.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess