EN
  • EN
  • DE

MAX1781ETM+

Part No MAX1781ETM+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209064-MAX1781ETM+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1781ETM+ CAD Model

Description

Maxim Integrated's MAX1781ETM+: A High-Performance Battery Management Solution

The MAX1781ETM+ from Maxim Integrated is a sophisticated battery-management IC designed to enhance the performance and longevity of multi-cell lithium-ion battery packs. This advanced chip is an indispensable component for applications requiring precise monitoring, balancing, and protection of rechargeable battery packs. It is ideal for use in electric vehicles, portable power tools, energy storage systems, and other devices that rely on high-capacity battery packs for their operation.

Key Features and Benefits

  • Multi-Cell Monitoring: The MAX1781ETM+ can monitor up to 12 series-connected cells, providing critical data on cell voltage, temperature, and health. This feature ensures that all cells within the battery pack operate within their safe voltage and temperature ranges, thus preserving the pack's overall integrity and safety.
  • Integrated Cell Balancing: The device includes an active cell-balancing function that equalizes the charge across all cells. This function is crucial for maintaining the cells' capacity and prolonging the battery pack's life by preventing any individual cell from being overcharged or discharged beyond its limits.
  • High Accuracy: The MAX1781ETM+ boasts high measurement accuracy, which is essential for the precise control of the battery pack's state of charge (SOC) and state of health (SOH). Accurate readings enable more reliable battery capacity predictions and efficient management.
  • Robust Protection Features: It comes with a suite of protection features, including overvoltage, undervoltage, overtemperature, and short-circuit protection, safeguarding the battery pack from potentially damaging operating conditions.
  • Communication Interface: The device supports a robust communication interface, allowing it to interface with a microcontroller or a battery management system (BMS) for data reporting and control instructions.
  • Compact Design: The MAX1781ETM+ is available in a compact 48-pin thin QFN package, making it suitable for space-constrained applications without compromising on functionality.

With its combination of advanced monitoring, balancing, and protection capabilities, the MAX1781ETM+ from Maxim Integrated stands out as a comprehensive solution for high-performance battery management. It ensures safe operation, maximizes battery life, and supports the demands of modern, energy-dependent applications.

You May Also Be Interested in

Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess