EN
  • EN
  • DE

MAX1773AEUP

Part No MAX1773AEUP
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description POWER SOURCE SELECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Multi-Function Controller
Battery Chemistry Lithium Ion
Number of Cells 3
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 76 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209040-MAX1773AEUP
Ultra Librarian 3D Model Ultra Librarian MAX1773AEUP CAD Model

Description

MAX1773AEUP - High-Efficiency, Low-Voltage, Step-Up DC-DC Converters

Maxim Integrated's MAX1773AEUP is a compact, high-efficiency, step-up DC-DC converter designed to provide a reliable power solution for low-voltage applications. This device is ideal for portable electronics, where extending battery life is of paramount importance. The MAX1773AEUP operates from an input voltage as low as 0.7V, making it suitable for single-cell or dual-cell battery-powered devices, such as handheld instruments, medical devices, and wireless sensors.

Featuring a fixed 2MHz switching frequency, the MAX1773AEUP allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and cost of the power supply design. The converter can deliver output voltages up to 5.5V from an input as low as 0.7V with a quiescent current of only 28µA, which is critical for battery-operated devices.

The MAX1773AEUP incorporates a unique control scheme that provides high efficiency over a wide range of load conditions. Its low dropout operation ensures maximum battery utilization. Additionally, the device includes features such as soft-start to minimize inrush current during startup, and a shutdown mode that reduces the supply current to less than 1µA, further conserving battery life.

For safety and reliability, the MAX1773AEUP is equipped with protection features that include overvoltage protection, thermal shutdown, and current limit. These features safeguard the device and the load from potential damage due to abnormal operating conditions.

The MAX1773AEUP is available in a small, 20-pin TSSOP package, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set make it a versatile power solution for a wide range of low-voltage, portable electronic devices.

In summary, Maxim Integrated's MAX1773AEUP step-up converter is a highly efficient, feature-rich solution designed to meet the stringent requirements of modern portable electronics that demand compact size, high performance, and extended battery life.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6549 $62.2039
25+ $4.6396 $115.9900
39+ $4.4953 $175.3167
54+ $4.3497 $234.8838
69+ $4.2054 $290.1726
92+ $3.7699 $346.8308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess