EN
  • EN
  • DE

MAX1772EEI

Part No MAX1772EEI
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER BLDG BLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Charge Current - Max 4A
Battery Pack Voltage 18.2V (Max)
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX1772
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629735-MAX1772EEI
Ultra Librarian 3D Model Ultra Librarian MAX1772EEI CAD Model

Description

Maxim Integrated MAX1772EEI Step-Down Controller

The MAX1772EEI from Maxim Integrated is a highly efficient, compact, and versatile step-down controller designed for a wide array of power management applications. This advanced device is engineered to deliver precise voltage regulation and power conversion in systems requiring a step-down voltage operation.

Key Features

  • Voltage Range: The MAX1772EEI operates with an input voltage range of 2V to 28V, making it suitable for both low and high voltage applications.
  • Adjustable Output: It provides an adjustable output voltage from 1.25V up to nearly the input voltage level, allowing for flexibility in design and compatibility with various circuits.
  • High Efficiency: Designed with efficiency in mind, this controller features a low quiescent current and a high switching frequency that can be adjusted up to 300kHz, enabling the use of smaller, more cost-effective external components.
  • Protection Features: The MAX1772EEI includes a comprehensive set of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the system under extreme conditions.
  • Package: It is available in a robust 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The MAX1772EEI is ideal for a variety of applications, including but not limited to:

  • Portable devices where battery life is critical.
  • Telecommunications equipment requiring efficient power conversion.
  • Automotive applications, where a wide input voltage range is necessary.
  • Industrial systems that demand reliable and consistent power management.

With its combination of efficiency, flexibility, and protection, the MAX1772EEI step-down controller from Maxim Integrated stands out as a superior choice for designers looking to optimize their power management solutions. Whether it's for portable devices, telecom, automotive, or industrial systems, this controller offers a high-performance, reliable solution that can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess