EN
  • EN
  • DE

D27C220-150V10

Part No D27C220-150V10
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031033-D27C220-150V10
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D27C220-150V10 CAD Model

Description

The Intel D27C220-150V10 is a high-performance, 2-megabit (256K x 8) electrically erasable and programmable read-only memory (EEPROM). It's designed for applications requiring non-volatile storage of critical data and code.

Applications:

  • Embedded systems: Used for storing firmware, configuration data, and boot code in a variety of embedded applications, such as industrial control systems, medical devices, and automotive electronics.
  • Networking equipment: Employed in routers, switches, and other network devices for storing configuration settings and operating system images.
  • Telecommunications equipment: Found in cellular base stations and other telecom infrastructure for storing calibration data and control software.
  • Industrial automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other automation equipment.
  • Aerospace applications: Utilized in avionics systems and other aerospace applications where reliable non-volatile memory is critical.

Features:

  • High density: 2-megabit (256K x 8) capacity provides ample storage for code and data.
  • Fast access time: 150ns access time ensures rapid retrieval of stored information.
  • Electrically erasable and programmable: Allows for in-system reprogramming, enabling easy updates and modifications.
  • Low power consumption: Minimizes power requirements for energy-sensitive applications.
  • TTL compatible: Interfaces seamlessly with standard TTL logic circuits.
  • Single 5V power supply: Simplifies power supply requirements.
  • High reliability: Designed for long-term data retention and high endurance.

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • Easy reprogrammability: Enables field updates and customization without requiring physical replacement of the memory device.
  • Fast access: Provides quick access to stored data, improving system performance.
  • Low power: Reduces energy consumption, extending battery life in portable applications.
  • High reliability: Ensures data integrity and system stability in harsh environments.

Additional Details:

The D27C220-150V10 operates from a single 5V power supply. The device features a TTL-compatible interface for easy integration with standard logic circuits. It's available in a variety of packages to suit different application requirements. The device undergoes rigorous testing and quality control to ensure high reliability and long-term data retention.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess