EN
  • EN
  • DE

MAX1771CS

Part No MAX1771CS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702173-MAX1771CS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX1771CS CAD Model

Description

The MAX1771CSA+ from Maxim Integrated is a high-efficiency, step-up DC-DC controller designed to provide a simple and reliable solution for applications requiring voltage conversion. This versatile controller is well-suited for battery-powered devices, as it can convert lower voltage inputs to higher voltage outputs, which is essential for powering electronics that require a voltage higher than what the battery can supply.

Key Features:

  • Wide Input Voltage Range: The MAX1771 operates from a 2V to 16.5V input voltage range, making it compatible with a variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 2V to 28V, ensuring flexibility across different applications.
  • High Efficiency: With efficiencies up to 90%, this controller can help extend battery life and reduce heat generation in power-sensitive designs.
  • Low Quiescent Current: The device features a low quiescent current of only 110µA, which is beneficial for battery-powered applications where power conservation is crucial.
  • No External Power Switch: The MAX1771 integrates an on-chip power MOSFET, eliminating the need for an external power switch and reducing component count.
  • Frequency Compensation: The chip offers frequency compensation with a single external capacitor, which simplifies the design process.

Applications:

  • Portable Computers
  • Portable Instruments
  • Medical Instruments
  • DC Power Supply Modules
  • Telecommunications Equipment

The MAX1771CSA+ is housed in an 8-pin SO package, providing a compact solution that is easy to integrate into space-constrained designs. Its robustness and reliability make it an excellent choice for designers looking to create efficient and long-lasting products. Maxim Integrated's commitment to quality ensures that the MAX1771CSA+ will deliver consistent performance and durability for a wide range of voltage conversion applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6057 $59.9311
55+ $2.1379 $117.5845
84+ $2.0709 $173.9556
116+ $2.0039 $232.4524
149+ $1.9381 $288.7769
200+ $1.7371 $347.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess