EN
  • EN
  • DE

MAX17613AATP+T

Part No MAX17613AATP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 4.5V TO 60V, 3A CURRENT-LIMITER / Overvoltage, Undervoltage Protection PMIC 20-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Applications Overvoltage, Undervoltage Protection
Current - Supply 880µA
Voltage - Supply 4.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX17613
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349346-MAX17613AATP+T
Ultra Librarian 3D Model Ultra Librarian MAX17613AATP+T CAD Model

Description

MAX17613AATP+T Overvoltage Protection Controller

The MAX17613AATP+T from Maxim Integrated is a highly efficient and robust overvoltage protection controller designed to safeguard low-voltage systems against high-voltage faults up to +40V. This compact device is ideal for a wide range of applications, including automotive, industrial, and portable electronics, where protection from voltage spikes is crucial for the longevity and reliability of electronic components.

Encased in a small, 20-pin TQFN package with an exposed pad for enhanced thermal performance, the MAX17613AATP+T operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments. Its overvoltage lockout (OVLO) and undervoltage lockout (UVLO) thresholds are externally adjustable, providing designers with the flexibility to tailor the protection circuitry to specific application requirements.

With its fast response time, the MAX17613AATP+T quickly disconnects the load from the input voltage during an overvoltage event, thereby preventing potential damage. The device features low quiescent current, which is beneficial for power-sensitive applications. Additionally, the MAX17613AATP+T includes an internal charge pump that allows for an external n-channel MOSFET to control the input voltage to the load without the need for an external power supply.

The controller also boasts a range of safety features, such as reverse current blocking and thermal shutdown protection, which further enhance the protection of the connected load. The MAX17613AATP+T's reverse current blocking is particularly useful in preventing damage when the input voltage is removed, ensuring no current flows back from the output to the input.

Maxim Integrated's commitment to high-quality and reliability is evident in the MAX17613AATP+T, making it a trusted choice for engineers and designers looking to incorporate overvoltage protection into their systems. With its advanced features and compact form factor, this protection controller is a versatile and indispensable component in any power management design.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8881 $59.4405
11+ $9.7543 $107.2973
16+ $9.4495 $151.1920
22+ $9.1447 $201.1834
29+ $8.8399 $256.3571
38+ $7.9254 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,218 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess