EN
  • EN
  • DE

AP1703CWL-7

Part No AP1703CWL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRCUIT 4V SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-59-3
Win Source Part Number 078354-AP1703CWL-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1703CWL-7 CAD Model

Description

Introducing the AP1703CWL-7: A High-Precision Voltage Detector from Diodes Incorporated

The AP1703CWL-7 is a compact, high-precision voltage detector designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is engineered to monitor voltage levels and provide a reliable solution for systems that require voltage supervision to ensure stable and efficient operation.

Constructed with advanced semiconductor technology, the AP1703CWL-7 is an essential device for a wide range of applications, including battery-powered equipment, microprocessor/microcontroller systems, and power supply monitoring. Its small form factor, housed in a SOT-23 package, makes it ideal for space-constrained designs without compromising performance.

Key Features of the AP1703CWL-7

  • Precision Voltage Thresholds: The AP1703CWL-7 offers highly accurate voltage threshold detection, ensuring devices operate within safe voltage ranges and respond appropriately to voltage fluctuations.
  • Low Power Consumption: This voltage detector is designed for energy efficiency, with a low quiescent current that minimizes power drain in battery-operated devices.
  • Fast Response Time: With a quick response to voltage changes, the AP1703CWL-7 enables systems to rapidly address undervoltage or overvoltage conditions, enhancing overall system reliability.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, making it versatile for use in various electronic circuits and applications.
  • Open Drain Output: The open drain output configuration allows for easy interfacing with other components and systems, providing flexibility in design.

The AP1703CWL-7 also features built-in hysteresis to prevent false triggering due to noise or transient voltage fluctuations, adding an extra layer of stability to sensitive electronic systems. Its automatic reset function ensures that devices return to normal operation without manual intervention once the voltage level is restored to an acceptable range.

With its robust design and precision performance, the AP1703CWL-7 from Diodes Incorporated is the go-to choice for designers looking to incorporate reliable voltage detection into their electronic products. Whether it's safeguarding portable devices or maintaining the integrity of power supply systems, the AP1703CWL-7 delivers the quality and dependability that Diodes Incorporated is known for.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9009 $65.4054
13+ $8.9443 $116.2759
20+ $8.6648 $173.2960
28+ $8.3853 $234.7884
36+ $8.1058 $291.8088
48+ $7.2673 $348.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess