EN
  • EN
  • DE

U10A6CI-U/PST

Part No U10A6CI-U/PST
Manufacturer KEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115286-U10A6CI-U/PST
Categories Custom Parts
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U10A6CI-U/PST CAD Model

Description

The U10A6CI-U/PST is a rectifier diode manufactured by KEC. Rectifier diodes are semiconductor devices used to convert alternating current (AC) to direct current (DC). This specific diode is likely designed for applications requiring a moderate current and voltage rectification.

Applications

  • Power supplies in various electronic devices
  • Adapters for charging mobile devices and other portable electronics
  • LED lighting systems
  • Voltage rectification in industrial equipment
  • Reverse polarity protection circuits

Features

  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable operation under demanding conditions.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency.
  • High Reliability: Provides stable performance and long operational life.
  • Compact Size: Facilitates easy integration into space-constrained applications.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Improved Efficiency: The low forward voltage drop contributes to higher energy efficiency in power conversion circuits.
  • Enhanced Reliability: The robust design and high surge current capability ensure consistent and reliable performance.
  • Simplified Design: Its characteristics simplify the design of rectifier circuits.
  • Compact Solution: The small form factor allows for use in applications with limited space.
  • Environmentally Friendly: RoHS compliance ensures that the diode is environmentally safe.

Technical Specifications

While specific technical specifications such as peak inverse voltage (PIV), forward current (IF), and reverse leakage current (IR) would require consulting the official KEC datasheet for the U10A6CI-U/PST, typical rectifier diodes of this type generally feature:

  • PIV: Typically in the range of 600V to 1000V.
  • IF: Ranges from 6A to 10A, depending on the exact model and application.
  • Operating Temperature: -55°C to +150°C.
  • Package Type: Typically supplied in a DO-220 or similar through-hole package for easy mounting.

It is recommended to refer to the official datasheet from KEC to obtain precise specifications for the U10A6CI-U/PST diode. This will ensure correct usage and optimal performance in the intended application.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess