EN
  • EN
  • DE

MAX1760HEUB+

Part No MAX1760HEUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/3.3V 1A 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Voltage - Input (Minimum) 0.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V (3.3V)
Maximum Output Voltage 5.5V
Output Current 1A (Switch)
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX1760
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 702162-MAX1760HEUB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1760HEUB+ CAD Model

Description

MAX1760HEUB+ Step-Up DC-DC Converter

The MAX1760HEUB+ is a high-efficiency, low-quiescent-current step-up DC-DC converter from Maxim Integrated, designed to provide a compact and flexible power management solution for battery-powered and low-voltage systems. This versatile component is particularly suitable for portable devices where energy efficiency and space are critical considerations.

Key Features

  • Wide Input Voltage Range: The device operates from a 0.7V to 5.5V input voltage range, making it ideal for single-cell, multi-cell, or Li-ion battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable up to 28V, providing the flexibility needed to power a wide range of devices.
  • High Efficiency: With an efficiency of up to 96%, the MAX1760HEUB+ ensures minimal power loss and maximizes battery life.
  • Low Quiescent Current: It features a 28µA quiescent current that extends battery life by reducing standby power consumption.
  • Small Package: The device comes in a space-saving µMAX-10 package, which is ideal for portable applications where board space is at a premium.
  • Integrated MOSFET: An internal 0.17Ω N-channel MOSFET minimizes external component count and simplifies design.

Applications

  • Portable Electronics
  • PDAs and Mobile Phones
  • Digital Cameras
  • GPS Receivers
  • Medical Devices
  • Wireless Mice and Keyboards

Additional Benefits

The MAX1760HEUB+ includes features such as a low-battery detector, a chip-enable input, and soft-start capability to reduce inrush current. These features contribute to the safe and reliable operation of the end product. Moreover, its high switching frequency (up to 2MHz) allows the use of small, low-profile inductors and capacitors, further reducing the overall footprint of the power supply design.

With its comprehensive set of features and capabilities, the MAX1760HEUB+ from Maxim Integrated stands out as a robust and efficient solution for designers looking to optimize their power management systems in compact, battery-powered devices.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6596 $50.5324
46+ $2.1823 $100.3858
71+ $2.1141 $150.1011
98+ $2.0459 $200.4982
127+ $1.9777 $251.1679
170+ $1.7731 $301.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,763 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess