EN
  • EN
  • DE

SMBJ5344C/TR13

Part No SMBJ5344C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5344
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280334-SMBJ5344C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5344C/TR13 CAD Model

Description

Microchip Technology's SMBJ5344C/TR13: Robust Zener Voltage Regulator Diode

The SMBJ5344C/TR13 from Microchip Technology is a high-quality Zener diode designed to offer excellent voltage regulation with a nominal Zener voltage of 11V. This Zener diode is a part of Microchip's extensive range of voltage regulator devices, engineered to provide a reliable solution for voltage clamping and voltage regulation in a wide array of electronic circuits.

Encased in a DO-214AA (SMB) surface-mount package, this Zener diode is optimized for automated assembly processes, making it an ideal choice for high-volume production. The SMBJ5344C/TR13 is supplied in tape and reel packaging (denoted by the '/TR13' suffix), which facilitates efficient pick-and-place operations, thereby reducing manufacturing time and cost.

With its power dissipation of 5W, the SMBJ5344C/TR13 is capable of withstanding significant power levels, making it suitable for use in power-intensive applications. The device's surge capability is specified in accordance with the industry-standard JEDEC method, ensuring that it can handle transient over-voltage events effectively.

The operating and storage temperature range of -65°C to +175°C guarantees that the SMBJ5344C/TR13 will perform reliably in extreme environmental conditions. This feature makes it an excellent choice for industrial, automotive, and commercial applications where temperature fluctuations are common.

Furthermore, the SMBJ5344C/TR13 is designed with a low body profile, which allows for better thermal performance and a smaller circuit board footprint. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards, addressing the needs of eco-conscious manufacturers and consumers.

In summary, the SMBJ5344C/TR13 Zener diode from Microchip Technology is a robust, versatile component that offers stable Zener voltage, high power dissipation, and surge capability, all within a compact, surface-mount package. It is an excellent choice for designers looking for a reliable voltage regulation solution that is both easy to integrate into various electronic systems and compliant with environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess