EN
  • EN
  • DE

MAX174BEWI+

Part No MAX174BEWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 125ksps 12-bit Parallel 28-Pin SOIC W / IC ADC 12BIT W/REF 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 125k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V, -12V, -15V
Voltage - Supply, Digital 5V, -12V, -15V
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785525-MAX174BEWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX174
Introduction Date March 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX174BEWI+ CAD Model

Description

Product Overview: MAX174BEWI+ from Maxim Integrated

The MAX174BEWI+ is a high-precision, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer exceptional performance in a wide range of applications. This versatile component is well-suited for systems requiring accurate data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • Resolution: The MAX174BEWI+ provides a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Sampling Rate: It offers a fast conversion time, making it ideal for applications where high-speed data processing is crucial.
  • Input Range: The ADC features a flexible input range, accommodating a variety of signal levels for diverse application needs.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage, making it suitable for battery-powered devices.
  • Digital Interface: The MAX174BEWI+ includes a simple digital interface, which facilitates easy integration with microcontrollers and digital systems.
  • Package: Housed in a wide-body SOIC package, the device ensures reliable operation even in harsh environments.

Applications

The MAX174BEWI+ is incredibly versatile and can be used in a variety of applications, including:

  • Process control and automation
  • Medical devices and instrumentation
  • Data acquisition systems
  • Portable instrumentation
  • Robotics

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX174BEWI+ is no exception. It is built to meet high standards, ensuring stable and reliable performance in a myriad of conditions. With Maxim's rigorous testing and quality control, users can trust this ADC to deliver consistent results in their critical applications.

Whether you are designing a sophisticated industrial system or a compact consumer device, the MAX174BEWI+ offers the precision and durability needed to meet your analog-to-digital conversion requirements.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess