EN
  • EN
  • DE

MAX1748EUB

Part No MAX1748EUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702129-MAX1748EUB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1748EUB CAD Model

Description

Maxim Integrated MAX1748EUB: High-Efficiency, Low-Noise, Step-Up DC-DC Converter

The MAX1748EUB from Maxim Integrated is a compact, high-efficiency, low-noise step-up DC-DC converter that is designed to deliver a stable power supply for battery-powered devices. This versatile component is housed in a micro-sized, 10-pin µMAX package, making it an ideal solution for space-constrained applications where power efficiency and low noise are critical.

With a wide input voltage range of 2.7V to 5.5V, the MAX1748EUB is particularly well-suited for portable electronic devices that are powered by single-cell lithium-ion (Li+) batteries, multi-cell alkaline/NiMH batteries, or other standard power sources. It is capable of generating an adjustable output voltage up to 28V, which can be set with external resistors, providing design flexibility for various applications.

The device features a unique control scheme that maximizes efficiency over a wide load range. Its high switching frequency of up to 2MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and bill of materials for the power supply design. Additionally, the MAX1748EUB incorporates a low quiescent current and a shutdown mode that reduces the supply current to less than 1µA, further extending battery life in portable applications.

For noise-sensitive applications, the MAX1748EUB provides a low-noise operation. It achieves this by implementing a fixed-frequency, pulse-width modulation (PWM) control scheme, which minimizes the noise and ripple typically associated with step-up voltage conversion. Furthermore, the device includes soft-start capability to limit inrush current during startup, providing a smooth transition to regulation.

Protection features are also built into the MAX1748EUB to ensure reliable operation under adverse conditions. These include overvoltage protection, thermal shutdown, and current limit protection. These safeguards contribute to the longevity and stability of the end product by preventing damage from electrical overstress.

In summary, the Maxim Integrated MAX1748EUB is a versatile, high-efficiency step-up converter that offers low noise, small packaging, and a rich set of features, making it an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.7594

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess