EN
  • EN
  • DE

MAX4478ESD

Part No MAX4478ESD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703886-MAX4478ESD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4478ESD CAD Model

Description

The MAX4478ESD from Maxim Integrated is a precision operational amplifier that offers a perfect blend of low noise and low distortion characteristics. This high-performance op-amp is designed to provide the optimal balance for audio and instrumentation applications, where maintaining signal integrity is crucial.

Key Features:

  • Low Voltage Noise: At just 2.7nV/√Hz, the MAX4478ESD ensures minimal interference with the integrity of the input signal, making it ideal for sensitive audio and measurement devices.
  • Low THD+N: With a Total Harmonic Distortion plus Noise (THD+N) of 0.0006%, the device guarantees high-fidelity signal amplification suitable for professional audio equipment.
  • High Output Drive Capability: Capable of driving 600Ω loads, this op-amp can handle a wide range of audio applications, from headphones to complex professional audio systems.
  • Single-Supply Operation: Operating from a single 5V supply, the MAX4478ESD simplifies power supply design and is well-suited for portable and battery-powered equipment.
  • Rail-to-Rail Outputs: The rail-to-rail output stage provides increased dynamic range, which is essential for maximizing the performance of ADCs and DACs in the signal chain.

Applications:

  • Professional Audio Equipment
  • Microphone Preamplifiers
  • Instrumentation
  • Active Filters
  • Analog-to-Digital Converter Signal Conditioning

Product Specifications:

  • Part Number: MAX4478ESD
  • Package: 14-Pin SOIC
  • Operating Temperature Range: -40°C to +85°C

The MAX4478ESD operational amplifier from Maxim Integrated is engineered for precision and performance. Whether it's for high-end audio equipment or sensitive measurement tools, this op-amp is designed to enhance signal quality and ensure accurate signal processing. With its low-noise profile and high output drive capability, the MAX4478ESD is a versatile solution that meets the demands of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess