EN
  • EN
  • DE

MAX8805EWE+

Part No MAX8805EWE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707004-MAX8805EWE+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8805EWE+ CAD Model

Description

Maxim Integrated's MAX8805EWE+ Product Overview

The MAX8805EWE+ from Maxim Integrated is a high-performance, single-cell, Li+ battery charger with Smart Power Selector™ that allows for safe and efficient charging of lithium-ion (Li-ion) batteries. Designed to meet the power management needs of modern portable devices, this charger integrates a variety of features to ensure the longevity and safety of your battery while maintaining a compact form factor suitable for space-constrained applications.

Key Features

  • Charge Current Regulation: The MAX8805EWE+ offers a programmable charge current up to 1A, allowing users to optimize charging for different battery capacities and conditions.
  • Smart Power Selector: This unique feature allows the device to power the system load from the charger while simultaneously charging the battery, ensuring uninterrupted operation even with a dead or absent battery.
  • High Charging Efficiency: With an integrated DC-DC converter, the charger minimizes heat generation and improves charging efficiency, which is crucial for maintaining battery health.
  • Thermal Regulation: To prevent overheating, the MAX8805EWE+ automatically reduces charge current under high-temperature conditions, safeguarding both the charger and the battery.
  • Charge Status Indicators: The device includes status outputs that can be used to drive LEDs, providing visual feedback on the charging process.

Applications

The MAX8805EWE+ is ideal for a variety of portable devices that require efficient and safe battery charging. These include:

  • Smartphones and PDAs
  • Portable media players
  • Digital cameras
  • Bluetooth® headsets
  • Handheld gaming devices

Technical Specifications

  • Input Voltage Range: 4.1V to 6.3V
  • Battery Voltage Range: 2.5V to 4.2V
  • Package Type: WLP (Wafer-Level Package) and TQFN (Thin Quad Flat No leads)
  • Operating Temperature Range: -40°C to +85°C

With its advanced charging features and robust design, the MAX8805EWE+ from Maxim Integrated stands out as a superior choice for designers looking to incorporate a reliable and versatile charging solution into their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess