EN
  • EN
  • DE

MAX1744AEEP+T

Part No MAX1744AEEP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702119-MAX1744AEEP+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1744AEEP+T CAD Model

Description

Maxim Integrated's MAX1744AEEP+T: High-Efficiency, Step-Down DC-DC Converter

The MAX1744AEEP+T is a state-of-the-art step-down DC-DC converter designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This efficient power management integrated circuit is specifically crafted to provide a reliable and stable voltage conversion solution for a wide range of applications, including portable devices, telecommunications, and distributed power systems.

Key Features

  • High Efficiency: The MAX1744AEEP+T boasts a high efficiency that can reach up to 96%, ensuring minimal power loss during the voltage conversion process and extending the battery life of portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, which allows designers to fine-tune the voltage supplied to their specific circuit requirements.
  • Low Dropout Operation: Its low dropout capability makes it suitable for applications that require a stable output even when the input voltage is very close to the output voltage.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating various power sources and ensuring versatility in different system designs.
  • Compact Package: The MAX1744AEEP+T comes in a compact 20-pin QSOP package, which is ideal for space-constrained applications.

Performance and Protection

This DC-DC converter features a range of built-in protection mechanisms, including over-temperature protection and current limit, to safeguard the device and the system it powers against adverse conditions. Additionally, it has a low quiescent current that contributes to its overall power efficiency, particularly important in battery-powered applications.

Applications

The versatile nature of the MAX1744AEEP+T makes it suitable for a diverse array of applications. It is commonly used in:

  • Portable Electronic Devices
  • Wireless Handsets and Networking Equipment
  • Notebook Computers
  • GPS Devices
  • Point of Load Power Supplies

With its combination of high efficiency, flexible voltage adjustment, and compact form factor, the MAX1744AEEP+T from Maxim Integrated is an excellent choice for engineers and designers seeking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess