EN
  • EN
  • DE

MAX17262REWL+T

Part No MAX17262REWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT LIFEPO4/LI-ION 1C 9WLP / Battery Fuel Gauge IC LiFePO4/Li-ion 9-WLP (1.47x1.45)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Function Fuel Gauge
Battery Chemistry LiFePO4/Li-ion
Number of Cells 1
Fault Protection Over Temperature
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 9-WFBGA, WLBGA
Supplier Device Package 9-WLP (1.47x1.45)
Base Product Number MAX17262
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337137-MAX17262REWL+T
Ultra Librarian 3D Model Ultra Librarian MAX17262REWL+T CAD Model

Description

Maxim Integrated MAX17262REWL+T Fuel Gauge IC

The MAX17262REWL+T is a high-precision fuel gauge integrated circuit from Maxim Integrated that provides an exceptional solution for battery monitoring in portable devices. Designed to be highly accurate, this compact, low-power device employs the ModelGauge™ m5 EZ algorithm to provide state-of-charge (SOC) estimations with minimal configuration, making it an ideal choice for a wide range of applications such as smartphones, tablets, laptops, power tools, and other battery-powered electronics.

One of the key features of the MAX17262REWL+T is its ability to provide accurate fuel gauging without the need for battery characterization. This not only simplifies the design process but also reduces time-to-market for product developers. The device can operate across a wide voltage range of 2.7V to 4.5V, making it versatile for use with single-cell Li-ion or Li-polymer batteries.

Equipped with an internal temperature sensor, the MAX17262REWL+T can provide temperature-compensated SOC calculations, ensuring reliable performance under varying environmental conditions. Additionally, the IC includes a programmable alert function for SOC low, SOC high, and temperature thresholds, which can be used to trigger external hardware or notify the system's microcontroller to take appropriate actions.

For ease of integration, the MAX17262REWL+T communicates with the host system via an I2C interface, allowing for simple data transfer and configuration. It is also capable of reporting various battery parameters such as voltage, current, capacity, age, temperature, and more. The device's small package size (WLP) and low power consumption make it a space-saving and energy-efficient choice for modern portable electronics.

The MAX17262REWL+T is available in a tape and reel format, denoted by the '+T' suffix, which facilitates automated manufacturing processes, ensuring a smooth assembly line integration for high-volume production. With its advanced features and ease of use, the MAX17262REWL+T from Maxim Integrated stands out as a superior fuel gauge solution for designers looking to enhance the user experience by providing accurate and reliable battery life indicators.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1836 $50.9376
34+ $2.9821 $101.3914
53+ $2.8814 $152.7142
75+ $2.6799 $200.9925
97+ $2.5792 $250.1824
122+ $2.4784 $302.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,120 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess