EN
  • EN
  • DE

MAX1721EUA

Part No MAX1721EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702091-MAX1721EUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1721EUA CAD Model

Description

Maxim Integrated MAX1721EUA Step-Up DC-DC Converter

The Maxim Integrated MAX1721EUA is a high-efficiency, compact, step-up DC-DC converter designed for a wide range of applications. This versatile chip is capable of delivering a fixed or adjustable output voltage from a low-voltage input, making it an ideal solution for battery-powered devices, handheld electronics, and portable equipment.

Key Features

  • Input Voltage Range: The device operates from a 0.7V minimum input voltage, which is perfect for applications powered by single-cell batteries or other low-voltage sources.
  • Adjustable Output: The output voltage can be set from 2.5V up to 5.5V using external resistors, providing flexibility to match the voltage requirements of various loads.
  • High Efficiency: With a quiescent current of only 17µA, the MAX1721EUA ensures minimal power loss, making it suitable for energy-sensitive applications.
  • Small Package: The device comes in an 8-pin µMAX package, which is ideal for space-constrained applications.
  • Low Shutdown Current: It features a low, 1µA shutdown current that helps prolong battery life when the device is not in active operation.

Applications

The MAX1721EUA is used in a variety of applications where efficient voltage step-up conversion is required. These include:

  • Portable Media Players
  • Wireless Mice and Keyboards
  • Handheld Devices
  • Personal Medical Devices
  • Bluetooth Headsets
  • Backup Power Supplies

Performance and Reliability

Maxim Integrated ensures that the MAX1721EUA meets the highest standards of performance and reliability. The device features over-temperature and current-limit protections to safeguard against adverse conditions. Additionally, the high switching frequency of up to 500kHz allows the use of small, low-cost capacitors and inductors, further reducing the overall footprint and cost of the power supply design.

Whether you are designing a new product or upgrading an existing one, the MAX1721EUA offers a robust and efficient solution for your DC-DC conversion needs, combining performance with the reliability that Maxim Integrated is known for.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess