The MAX17126BETM+T from Maxim Integrated is a versatile and high-performance power management integrated circuit (PMIC) designed to meet the stringent requirements of compact and power-efficient applications. This component is particularly suited for portable devices, such as laptops, tablets, and other mobile computing devices where efficient power regulation is crucial for battery life and device performance.
Key Features
- Multiple Output Channels: The MAX17126BETM+T provides multiple output channels, including both switching and linear regulators, enabling it to power various subsystems within a device.
- High Efficiency: With its advanced design, this PMIC ensures high efficiency in power conversion, which is critical for extending battery life in portable devices.
- Integrated Power Sequencing: The device includes integrated power sequencing functionality, allowing for the correct power-up and power-down sequences of the various powered components, thereby protecting the system and ensuring reliable operation.
- Programmable Voltage Levels: The output voltages are programmable, providing design flexibility and making it easier to meet the needs of specific applications.
- Compact Package: The MAX17126BETM+T is available in a compact, thermally efficient package, which is ideal for space-constrained applications.
Applications
The MAX17126BETM+T is suitable for a wide range of applications, including:
- Notebook Computers
- Tablets
- Portable Media Players
- Other Mobile Computing Devices
Technical Specifications
- Package/Case: 48-TQFN-EP
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to +85°C
- Series: MAX17126
- RoHS: Compliant
In conclusion, the MAX17126BETM+T from Maxim Integrated is a high-quality PMIC that offers robust power management capabilities for designers looking to optimize their power systems in portable electronic devices. Its combination of efficiency, flexibility, and compact size makes it an ideal choice for a wide array of applications where power management is a critical consideration.