EN
  • EN
  • DE

D5V0L1B2TQ-7

Part No D5V0L1B2TQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description GENERAL PROTECTION PP SOD523 T&R / 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 6A (8/20µs)
Power - Peak Pulse 78W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-79, SOD-523
Supplier Device Package SOD-523
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D5V0L1B2TQ-7TR
Standard Package 3,000
Win Source Part Number 1334844-D5V0L1B2TQ-7
Ultra Librarian 3D Model Ultra Librarian D5V0L1B2TQ-7 CAD Model

Description

Diodes Incorporated presents the D5V0L1B2TQ-7, a robust and versatile transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharges (ESD) and other transient voltage events. This component is a crucial addition to any circuit where reliability and safety are paramount.

Key Features

  • ESD Protection: With its excellent ability to absorb transient voltage spikes, the D5V0L1B2TQ-7 offers ESD protection that meets or exceeds the IEC 61000-4-2 (ESD) ±30kV (air), ±30kV (contact) standards.
  • Low Clamping Voltage: The device provides a low clamping voltage, ensuring that sensitive circuitry is shielded from the potentially damaging effects of overvoltage conditions.
  • Small Form Factor: Housed in a small SOT-523 package, this TVS diode minimizes board space requirements, making it ideal for space-constrained applications.
  • Low Leakage Current: It features a low leakage current that preserves battery life in portable devices, ensuring efficient operation.
  • Fast Response Time: The D5V0L1B2TQ-7 reacts quickly to transient voltage spikes, providing immediate protection to your circuitry.

Applications

The D5V0L1B2TQ-7 is suitable for a wide range of applications, including:

  • Portable Electronics
  • Power Supplies
  • Communication Systems
  • Microcontroller Input/Output Protection
  • Data Lines

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D5V0L1B2TQ-7 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. The device is also RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.

Ordering Information

The D5V0L1B2TQ-7 is available for order now. For detailed specifications, pricing, and ordering information, please visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0793 $50.3555
1,540+ $0.0651 $100.2540
2,380+ $0.0631 $150.1780
3,280+ $0.0610 $200.0800
4,240+ $0.0590 $250.1600
5,675+ $0.0529 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess