EN
  • EN
  • DE

MAX1710EEG

Part No MAX1710EEG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description High-Speed, Digitally Adjusted Step-Down Controllers for Notebook CPUs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073359-MAX1710EEG
Package Tube;Tube
Product Status Obsolete
Applications PWM Controller, CPU core
Voltage - Input 4.5 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 1.25V ~ 2V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Ultra Librarian 3D Model Ultra Librarian MAX1710EEG CAD Model

Description

Maxim Integrated's MAX1710EEG - High-Efficiency, Multiphase Power-Supply Controllers

The MAX1710EEG from Maxim Integrated is a high-performance, multiphase power-supply controller designed to deliver precision voltage regulation and optimal efficiency for advanced microprocessors. This controller is engineered to meet the stringent power requirements of high-speed CPUs and other digital ICs, making it an ideal solution for notebook computers, desktops, servers, and other computing applications.

Featuring a multiphase buck topology, the MAX1710EEG efficiently converts a higher DC input voltage to a lower DC output voltage with excellent load transient response. The multiphase operation not only reduces the required input and output capacitance but also spreads the heat across multiple phases, enhancing thermal performance and extending the life of the power supply.

The device incorporates Maxim Integrated's proprietary Quick-PWM™ with 5-bit VID (voltage identification) that enables fast transient response to sudden changes in load. This technology ensures that the output voltage remains stable and within tight tolerances, which is critical for maintaining the performance and reliability of the powered microprocessors.

With an adjustable output voltage range and a high switching frequency that can be programmed or synchronized up to 1MHz, the MAX1710EEG allows for a compact power supply design with small inductors and capacitors. This leads to a reduction in board space and overall design cost.

Additional features of the MAX1710EEG include lossless current sensing, programmable active voltage positioning, and overvoltage protection. These features not only safeguard the power supply circuitry but also ensure the safe operation of the connected load under various conditions.

For ease of integration, the MAX1710EEG is available in a 24-pin QSOP package, and its operation is specified for the extended temperature range of -40°C to +85°C, making it suitable for a wide range of environments.

In summary, the MAX1710EEG is a sophisticated power supply solution that brings together efficiency, precision, and durability to meet the needs of today's power-hungry digital circuits.

You May Also Be Interested in

Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7397 $60.2734
52+ $2.2476 $116.8752
80+ $2.1772 $174.1760
110+ $2.1079 $231.8690
142+ $2.0374 $289.3108
190+ $1.8261 $346.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess