EN
  • EN
  • DE

1N3046BUR-1

Part No 1N3046BUR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 120V 1.5W DO213AB  /  Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 550 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 91.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
Base Product Number 1N3046
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1223069-1N3046BUR-1
Ultra Librarian 3D Model Ultra Librarian 1N3046BUR-1 CAD Model

Description

Product Overview: 1N3046BUR-1 by Microchip Technology

The 1N3046BUR-1 is a high-quality, precision Zener voltage regulator diode designed and manufactured by Microchip Technology. This semiconductor device is specifically engineered to offer excellent stability and reliability in a variety of electronic applications. The 1N3046BUR-1 is characterized by its ability to maintain a constant voltage over a wide range of currents, making it an ideal choice for providing reference voltages in many circuits.

Key Features

  • Voltage Regulation: The 1N3046BUR-1 offers a nominal Zener voltage of 10V, providing a stable reference voltage for your circuits.
  • Power Dissipation: This Zener diode has a power dissipation rating of 10W, ensuring robust performance for high-power applications.
  • Tolerance: It comes with a standard tolerance of ±5%, allowing for precise voltage regulation in your designs.
  • Package: The diode is housed in a compact U/R (DO-213AA) package, which is suitable for surface-mount technology (SMT) and saves valuable PCB space.
  • Operating Temperature Range: With an operating temperature range of -65°C to +175°C, the 1N3046BUR-1 is capable of functioning effectively under extreme environmental conditions.
  • Qualifications: It meets the stringent quality standards of Microchip Technology, ensuring reliability and performance consistency.

Applications

The 1N3046BUR-1 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Protection circuits
  • Telecommunication devices
  • Consumer electronics

Why Choose the 1N3046BUR-1?

Microchip Technology's 1N3046BUR-1 stands out for its precision voltage control, robust power handling, and compact surface-mount design. It is a reliable component for designers who need a stable Zener voltage in their electronic products. Whether you're working on power management, signal processing, or protection circuits, this Zener diode is an excellent choice to ensure the consistent performance and longevity of your applications.

For detailed specifications and application support, visit Microchip Technology's official website or contact their customer service for assistance with integrating the 1N3046BUR-1 into your next project.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess