EN
  • EN
  • DE

MAX170CPA

Part No MAX170CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702071-MAX170CPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX170CPA CAD Model

Description

Maxim Integrated MAX170CPA Analog-to-Digital Converter

The MAX170CPA, crafted by the renowned Maxim Integrated, is a high-performance 8-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency in a wide range of applications. This ADC stands out for its low-power consumption and small footprint, making it an ideal choice for space-constrained designs that require accurate analog-to-digital conversion.

Key Features

  • Resolution: The MAX170CPA offers an 8-bit resolution, ensuring precise conversion of analog signals to digital data for accurate readings and control.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of processing a large number of samples per second, which is essential for real-time applications.
  • Single Supply Operation: It operates on a single +5V power supply, simplifying the power design of the system and reducing the overall power consumption.
  • Low Power Consumption: The device is optimized for low power operation, which is crucial for battery-powered and portable devices, helping to extend their operational lifespan.
  • Dual-Channel Input: The MAX170CPA features dual-channel input, allowing it to handle two different analog signals simultaneously, which is beneficial for multi-sensor systems.
  • Interface: It provides a simple, easy-to-use digital interface that can be connected to microcontrollers or other digital systems without the need for complex wiring or additional components.
  • Package: The ADC comes in a compact 8-pin DIP (Dual In-line Package), which is well-suited for prototyping as well as for mass production.

Applications

The versatility of the MAX170CPA ADC makes it suitable for a broad array of applications, including but not limited to:

  • Data acquisition systems
  • Portable instruments
  • Industrial control systems
  • Medical equipment
  • Battery-operated devices

With its combination of performance, efficiency, and ease of integration, the Maxim Integrated MAX170CPA ADC is a top choice for designers and engineers looking to enhance the accuracy and responsiveness of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess