Introducing the MAX17079GTL+TCAZ from Maxim Integrated
The MAX17079GTL+TCAZ is a high-performance, dual Quick-PWM™ step-down power supply controller designed by Maxim Integrated. This advanced power management IC is tailored to deliver exceptional efficiency and flexibility, making it an ideal solution for a wide range of applications including notebooks, netbooks, and other portable devices that require precise voltage regulation and power sequencing.
Key Features
- Dual Step-Down Controllers: The device incorporates two Quick-PWM controllers for efficient power conversion, enabling simultaneous regulation of two voltages.
- High-Frequency Operation: With the ability to operate at high switching frequencies up to 1MHz, the MAX17079GTL+TCAZ allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific needs of various applications.
- Power Sequencing: It features programmable power sequencing, which ensures that the multiple supply rails are enabled and disabled in the correct order.
- Overvoltage Protection: Integrated overvoltage protection safeguards the device and downstream components from potential damage.
Technical Specifications
- Input Voltage Range: 5V to 28V
- Output Voltage Range: Adjustable down to 0.5V
- High Efficiency: Up to 95%
- Package: Thin QFN (TQFN) 40-pin
Applications
The MAX17079GTL+TCAZ is versatile and can be implemented in various electronic systems, including:
- Notebook Computers
- Netbooks and Ultrabooks
- Portable Power Supplies
- Point-of-Load Applications
Maxim Integrated's commitment to quality and innovation is evident in the MAX17079GTL+TCAZ, providing designers with a reliable and efficient power management solution. Its compact form factor, combined with high-frequency operation and advanced features, make it a standout choice for modern electronic designs that demand the best in power efficiency and performance.