EN
  • EN
  • DE

MAX17075GTG/V+

Part No MAX17075GTG/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DC-DC CONV W/CHRG PUMP 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications LCD TV/Monitor
Operating Supply Current 4mA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 702062-MAX17075GTG/V+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17075GTG/V+
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX17075GTG/V+ CAD Model

Description

The MAX17075GTG/V+ from Maxim Integrated is a state-of-the-art, single-channel, step-up DC-DC converter designed to provide a high-efficiency power solution for small-form-factor electronics. It is particularly well-suited for portable devices such as laptops, smartphones, and tablets, where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX17075GTG/V+ boasts an excellent power conversion efficiency, which extends battery life in portable devices.
  • Integrated MOSFETs: This IC includes internal high-side and low-side MOSFETs, minimizing the need for external components and reducing the overall design footprint.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the needs of various applications and power requirements.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating a variety of power sources and ensuring compatibility with multi-cell battery configurations.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Small Package: The MAX17075GTG/V+ is available in a compact, 24-pin thin QFN package, making it ideal for space-constrained applications.

Applications

The versatility of the MAX17075GTG/V+ makes it an excellent choice for a wide array of applications, including:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Digital Cameras

Technical Specifications

With a focus on performance and reliability, the MAX17075GTG/V+ delivers impressive technical specifications:

  • Output Voltage Range: Adjustable
  • Input Voltage Range: Specified for various configurations
  • Switching Frequency: Optimized for efficiency and component size
  • Package: 24-pin Thin QFN
  • Operating Temperature Range: Specified for industrial applications

The MAX17075GTG/V+ is a testament to Maxim Integrated's commitment to providing innovative power management solutions that meet the needs of modern electronic devices. Its combination of efficiency, integration, and flexibility make it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0864 $61.2960
35+ $3.3530 $117.3550
54+ $3.2479 $175.3866
74+ $3.1428 $232.5672
96+ $3.0388 $291.7248
128+ $2.7246 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess