EN
  • EN
  • DE

MAX17048G+T10

Part No MAX17048G+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Fuel Gauge Li-Ion 8-Pin TDFN EP T/R / IC FUEL GAUGE LI-ION 1CELL 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Family Part Number MAX17048
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702049-MAX17048G+T10
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX17048
Introduction Date February 07, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX17048G+T10 CAD Model

Description

The MAX17048G+T10 from Maxim Integrated is a compact, power-efficient fuel gauge integrated circuit (IC) designed to provide precise battery state-of-charge (SOC) information for single-cell lithium-ion (Li+) batteries. This IC is a vital component for portable devices, where accurate battery monitoring is crucial for user experience and device longevity.

Key Features

  • ModelGauge™ m3 Algorithm: The MAX17048G+T10 features Maxim's proprietary ModelGauge m3 algorithm, which eliminates the need for battery characterization for most applications. This algorithm provides a robust SOC estimation even under varying temperature, load, and aging conditions.
  • Low Operation Consumption: With an operating current of just 23µA, the MAX17048G+T10 is designed for energy-sensitive applications, ensuring minimal impact on the battery life of the device it is monitoring.
  • Configurable Alert Function: The IC includes an alert function that can be programmed to notify the host processor when the battery reaches a user-defined threshold, enabling proactive power management.
  • No External Sense Resistor Required: Unlike many other fuel gauges, the MAX17048G+T10 does not require an external sense resistor, simplifying the design and reducing the overall footprint on the PCB.

Applications

This fuel gauge IC is suitable for a wide range of portable devices, such as:

  • Smartphones
  • Tablets
  • Wireless Headsets
  • Portable Gaming Devices
  • Digital Cameras
  • Other handheld electronics

Technical Specifications

  • Supply Voltage Range: 2.5V to 4.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 10-Pin TDFN (3mm x 3mm)
  • I2C Interface for Communication with Host Processor

The MAX17048G+T10 is an essential component for any designer looking to incorporate reliable battery management into their portable device. Its advanced features, coupled with Maxim Integrated's reputation for quality, make it an excellent choice for ensuring accurate battery monitoring and extending the operational life of battery-powered devices.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,730 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess