EN
  • EN
  • DE

BALF-SPI2-02D3

Part No BALF-SPI2-02D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 433MHZ 6WFBGA FCBGA  /  RF Balun 433MHz 50 / -Ohm 6-WFBGA, FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr STMicroelectronics
Package Tape & Reel
Frequency Range 433MHz
Impedance - Unbalanced/Balanced 50 / -Ohm
Phase Difference 2.1°
Insertion Loss (Max) 3.6dB
Return Loss (Min) 6.5dB
Package / Case 6-WFBGA, FCBGA
Mounting SMD (SMT)
Base Product Number BALF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 497-18135-2,497-18135-1,497-18135-6
Standard Package 5,000
Win Source Part Number 1048153-BALF-SPI2-02D3
Ultra Librarian 3D Model Ultra Librarian BALF-SPI2-02D3 CAD Model

Description

STMicroelectronics BALF-SPI2-02D3 Integrated Passive Device

The BALF-SPI2-02D3 is a sophisticated integrated passive device (IPD) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is specifically tailored to enhance the performance and reliability of RF circuits, making it an ideal choice for a wide range of applications including wireless communication systems, IoT devices, and consumer electronics.

Key Features

  • High Integration: The BALF-SPI2-02D3 combines several passive components into a single package, reducing PCB space requirements and simplifying the design process.
  • Optimized for SPIRIT1 Transceiver: This IPD is designed to be used in conjunction with ST's SPIRIT1 low-power RF transceiver, ensuring seamless compatibility and performance optimization.
  • Impedance Matching: It offers excellent impedance matching for the SPIRIT1 RF transceiver, which is crucial for maximizing signal integrity and minimizing power loss.
  • Low Insertion Loss: The device features low insertion loss, which contributes to efficient signal transmission and extends the battery life of portable applications.
  • Highly Integrated Balun: The inclusion of a balun (balanced to unbalanced transformer) simplifies the connection between the transceiver and the antenna, reducing external component count.
  • Miniature Package: The BALF-SPI2-02D3 comes in a tiny 2.1 x 1.7 mm package, making it suitable for space-constrained designs without compromising on performance.

Applications

The versatile nature of the BALF-SPI2-02D3 allows it to be used in a variety of applications where space is at a premium and high RF performance is required. It is particularly well-suited for:

  • Smart metering
  • Home and building automation
  • Wireless sensor networks
  • Industrial monitoring and control
  • Consumer electronics

In conclusion, the BALF-SPI2-02D3 from STMicroelectronics is a compact and powerful solution for designers seeking to streamline their RF circuit designs while maintaining high performance and reliability. Its integration with the SPIRIT1 transceiver and its small footprint make it an excellent choice for a multitude of RF applications.

You May Also Be Interested in

Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586
M/A-Com Technology Solutions
TRANSFORMER, 4:1
Lowest to $18.9110
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7370
Johanson Technology Inc.
BALUN 902MHZ-928MHZ 0805 / RF Balun 902MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7015
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Mini-Circuits
1:16 CORE & WIRE TRANSFORMER, 0.
Lowest to $13.8355
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2902 $50.7850
420+ $0.2381 $100.0020
655+ $0.2307 $151.1085
900+ $0.2233 $200.9700
1,160+ $0.2158 $250.3280
1,555+ $0.1935 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,598 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess