EN
  • EN
  • DE

MAX17020ETJ+T

Part No MAX17020ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTLR PWM DUAL STEP DN 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supplies
Operating Supply Current 1mA
Supply Voltage - Operating 6 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 121436-MAX17020ETJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17020ETJ+T CAD Model

Description

Maxim Integrated MAX17020ETJ+T Dual Quick-PWM Step-Down Controller

The MAX17020ETJ+T from Maxim Integrated is a high-performance, dual Quick-PWM step-down power supply controller designed to deliver efficient power management and conversion for a variety of applications. This compact and versatile component is an ideal solution for systems requiring multiple low-voltage power rails with high efficiency and excellent transient response.

Key Features:

  • Flexibility: The device features two PWM controllers that operate 180 degrees out-of-phase, which helps to minimize the input ripple current, reducing the need for larger input capacitors.
  • Efficiency: With its Quick-PWM mode, the MAX17020ETJ+T provides instant response to fast load steps, ensuring a stable output while maintaining high efficiency across a wide range of load conditions.
  • Power Saving: The controller includes a SKIP mode that enhances efficiency at light loads by reducing switching frequency, thus saving power and extending battery life in portable applications.
  • Protection Features: It incorporates a comprehensive set of protection features such as overvoltage, undervoltage, and thermal shutdown to ensure the longevity and reliability of the end application.
  • Compact Design: Offered in a 32-pin TQFN package, the MAX17020ETJ+T saves board space and is suitable for space-constrained applications.

Applications:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Set-Top Boxes
  • Telecom Equipment

The MAX17020ETJ+T operates over a wide input voltage range and can handle a broad spectrum of power requirements, making it a versatile choice for designers looking to implement a robust power management solution. Its high level of integration and performance characteristics make it an excellent choice for modern electronic devices that demand compact size, high efficiency, and reliable operation.

With Maxim Integrated's reputation for quality and innovation, the MAX17020ETJ+T dual Quick-PWM step-down controller is a component that can help enhance the performance and efficiency of your power management designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3923 $50.8845
32+ $3.1776 $101.6832
49+ $3.0703 $150.4447
71+ $2.8556 $202.7476
91+ $2.7482 $250.0862
114+ $2.6409 $301.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess